STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER011XSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320688-VIPER011XSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16572-1,497-1657 2-2,497-16572-6 Base Product Number: VIPER011 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320688-VIPER011XSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16572-1,497-1657 2-2,497-16572-6 Base Product Number: VIPER011 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320688-VIPER011XSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320688-VIPER011XSTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320688-VIPER011XSTR
Manufacturer: STMicroelectronics Win Source Part Number: 1320688-VIPER011XSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16572-1,497-1657 2-2,497-16572-6 Base Product Number: VIPER011 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320688-VIPER011XSTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power (Watts): 7 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 8 V
Duty Cycle: 80%
Frequency - Switching: 30kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 10-SOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16572-1,497-16572-2,497-16572-6
Base Product Number: VIPER011
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Buck Boost 4.25V 33kHz Step-Down DC-DC Converter IC
748-VIPER011XSTR
Buck Boost 4.25V 33kHz Step-Down DC-DC Converter IC 748-VIPER011XSTR
AC to DC Switching Converter Boost/Buck/Flyback/O ff-Line Switcher 4.25V 33kHz T/R 10-Pin SSOP Product overview: VIPER011XSTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 4.25V, 33kHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 4.25V, 33kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER011XSTR can be used for catalog matching and distributor lookup.

AC to DC Switching Converter Boost/Buck/Flyback/Off-Line Switcher 4.25V 33kHz T/R 10-Pin SSOP Product overview: VIPER011XSTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 4.25V, 33kHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 4.25V, 33kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER011XSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER011XSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER011XSTR
PMIC - AC DC Converters, Offline Switchers VIPER011XSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER011XSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER011XSTR
AC DC Converters, Offline Switches VIPER011XSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320688-VIPER011XSTR 748-VIPER011XSTR VIPER011XSTR VIPER011XSTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Buck Boost 4.25V 33kHz Step-Down DC-DC Converter IC PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width) Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2506IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.3000 amps
View Details
DC-DC Converters - 1224535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Quarter brick
Input Voltage 101 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 21 volts
View Details
DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers