STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HN VIPER06HN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279294-VIPER06HN Family Name: VIPER06 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ICE3AR4780JZXKLA1; ICE3AR4780JZ; ICE2A280Z; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279294-VIPER06HN Family Name: VIPER06 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ICE3AR4780JZXKLA1; ICE3AR4780JZ; ICE2A280Z; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HN - 1279294-VIPER06HN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HN
1279294-VIPER06HN
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HN 1279294-VIPER06HN
Manufacturer: STMicroelectronics Win Source Part Number: 1279294-VIPER06HN Family Name: VIPER06 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ICE3AR4780JZXKLA1; ICE3AR4780JZ; ICE2A280Z; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1279294-VIPER06HN
Family Name: VIPER06
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ICE3AR4780JZXKLA1; ICE3AR4780JZ; ICE2A280Z;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER06HN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER06HN
PMIC - AC DC Converters, Offline Switchers VIPER06HN
IC OFFLINE SWITCH MULT TOP 7DIP

IC OFFLINE SWITCH MULT TOP 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER06HN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER06HN
AC DC Converters, Offline Switches VIPER06HN
Converter Offline Buck, Flyback Topology 115kHz 7-DIP

Converter Offline Buck, Flyback Topology 115kHz 7-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279294-VIPER06HN VIPER06HN VIPER06HN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0365JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details