STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER35HDTR

Description
Win Source Part Number: 1354190-VIPER35HDTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER35 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 22 W Voltage - Supply (Vcc/Vdd): 8.5V ~ 23.5V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 225kHz Output Isolation: Isolated Voltage - Breakdown: 800V Voltage - Start Up: 14 V
Request a Quote Datasheet
Description
Win Source Part Number: 1354190-VIPER35HDTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER35 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 22 W Voltage - Supply (Vcc/Vdd): 8.5V ~ 23.5V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 225kHz Output Isolation: Isolated Voltage - Breakdown: 800V Voltage - Start Up: 14 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1354190-VIPER35HDTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1354190-VIPER35HDTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1354190-VIPER35HDTR
Win Source Part Number: 1354190-VIPER35HDTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER35 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 22 W Voltage - Supply (Vcc/Vdd): 8.5V ~ 23.5V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 225kHz Output Isolation: Isolated Voltage - Breakdown: 800V Voltage - Start Up: 14 V

Win Source Part Number: 1354190-VIPER35HDTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: VIPER35
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 22 W
Voltage - Supply (Vcc/Vdd): 8.5V ~ 23.5V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 225kHz
Output Isolation: Isolated
Voltage - Breakdown: 800V
Voltage - Start Up: 14 V

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER35HDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER35HDTR
AC DC Converters, Offline Switches VIPER35HDTR
Converter Offline Flyback Topology 225kHz 16-SO

Converter Offline Flyback Topology 225kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER35HDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER35HDTR
PMIC - AC DC Converters, Offline Switchers VIPER35HDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1354190-VIPER35HDTR VIPER35HDTR VIPER35HDTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2BS01 - 108100-ICE2BS01 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details