STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ADIP-E VIPER20ADIP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213851-VIPER20ADIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPer20A-E Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 15 V Control Package / Case: 8-DIP (0.300", 7.62mm) Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; ICE3DS01L; BM2P189TF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213851-VIPER20ADIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPer20A-E Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 15 V Control Package / Case: 8-DIP (0.300", 7.62mm) Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; ICE3DS01L; BM2P189TF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ADIP-E - 213851-VIPER20ADIP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ADIP-E
213851-VIPER20ADIP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ADIP-E 213851-VIPER20ADIP-E
Manufacturer: STMicroelectronics Win Source Part Number: 213851-VIPER20ADIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPer20A-E Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 15 V Control Package / Case: 8-DIP (0.300", 7.62mm) Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; ICE3DS01L; BM2P189TF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 213851-VIPER20ADIP-E
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: VIPer20A-E
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 15 V
Control Package / Case: 8-DIP (0.300", 7.62mm)
Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; ICE3DS01L; BM2P189TF-E2;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER20ADIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER20ADIP-E
AC DC Converters, Offline Switches VIPER20ADIP-E
Converter Offline Flyback Topology Up to 200kHz 8-DIP

Converter Offline Flyback Topology Up to 200kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER20ADIP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER20ADIP-E
PMIC - AC DC Converters, Offline Switchers VIPER20ADIP-E
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 213851-VIPER20ADIP-E VIPER20ADIP-E VIPER20ADIP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ADIP-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details