STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER114HSTR

Description
Win Source Part Number: 1372622-VIPER114HSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: VIPER™ Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER114 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 120kHz Output Isolation: Non-Isolated Voltage - Breakdown: 800V Voltage - Start Up: 16 V Duty Cycle: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1372622-VIPER114HSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: VIPER™ Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER114 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 120kHz Output Isolation: Non-Isolated Voltage - Breakdown: 800V Voltage - Start Up: 16 V Duty Cycle: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372622-VIPER114HSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372622-VIPER114HSTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372622-VIPER114HSTR
Win Source Part Number: 1372622-VIPER114HSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: VIPER™ Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER114 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 120kHz Output Isolation: Non-Isolated Voltage - Breakdown: 800V Voltage - Start Up: 16 V Duty Cycle: 80%

Win Source Part Number: 1372622-VIPER114HSTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: VIPER™
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Base Product Number: VIPER114
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 12 W
Control Features: Soft Start
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
Topology: Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Frequency - Switching: 120kHz
Output Isolation: Non-Isolated
Voltage - Breakdown: 800V
Voltage - Start Up: 16 V
Duty Cycle: 80%

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER114HSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER114HSTR
AC DC Converters, Offline Switches VIPER114HSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER114HSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER114HSTR
PMIC - AC DC Converters, Offline Switchers VIPER114HSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372622-VIPER114HSTR VIPER114HSTR VIPER114HSTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR1065Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 26 volts
Output Power 41 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers