STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER0PHD

Description
Win Source Part Number: 1337938-VIPER0PHD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Series: VIPer™ plus Package: Tube Standard Package: 2,000 Power (Watts): 12 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER0
Request a Quote Datasheet
Description
Win Source Part Number: 1337938-VIPER0PHD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Series: VIPer™ plus Package: Tube Standard Package: 2,000 Power (Watts): 12 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1337938-VIPER0PHD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1337938-VIPER0PHD
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1337938-VIPER0PHD
Win Source Part Number: 1337938-VIPER0PHD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Series: VIPer™ plus Package: Tube Standard Package: 2,000 Power (Watts): 12 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER0

Win Source Part Number: 1337938-VIPER0PHD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Series: VIPer™ plus
Package: Tube
Standard Package: 2,000
Power (Watts): 12 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 8 V
Duty Cycle: 80%
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VIPER0

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER0PHD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER0PHD
PMIC - AC DC Converters, Offline Switchers VIPER0PHD
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER0PHD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER0PHD
AC DC Converters, Offline Switches VIPER0PHD
Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO

Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1337938-VIPER0PHD VIPER0PHD VIPER0PHD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tube SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR1070AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 25.5 volts
Output Power 48 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details