Manufacturer: STMicroelectronics
Win Source Part Number: 1279330-VIPER53SP13T
Series: VIPER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TC)
Package: PowerSO-10 Exposed Bottom Pad
Mounting: SMD
Power (Watts): 65W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11.5V
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Supply Voltage: 8.4 V ~ 19 V
Part Status: Obsolete(EOL)
Family Name: VIPer53SP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 10-PowerSO
Alternative Parts (Cross-Reference): VIPer53SP; VIPER53SPTR-E; VIPER53SPE;
Introduction Date: June 22, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC OFFLINE SW FLBACK 10POWERSO
Converter Offline Flyback Topology Up to 300kHz 10-PowerSO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1279330-VIPER53SP13TR | VIPER53SP13TR | VIPER53SP13TR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP13TR | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PowerSO-10 Exposed Bottom Pad | Other; PowerSO-10 Exposed Bottom Pad |