Manufacturer: STMicroelectronics
Win Source Part Number: 809604-VIPER16LD
Packaging: Tube
Mounting Style: SMD
Power (Watts): 10W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Part Number Series: VIPER16
Voltage - Supply (Vcc/Vdd): 11.5V ~ 23.5V
IC OFFLINE SWITCH MULT TOP 16SO
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 809604-VIPER16LD | VIPER16LD | VIPER16LD | 761-VIPER16LD |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16LD | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N |
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | |
| Output Power | 10 watts | 10 watts | 12 watts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Flyback | Flyback; Buck, Buck-Boost, Flyback |