STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50SP VIPER50SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279326-VIPER50SP Series: VIPER Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 15 V Part Status: Obsolete(EOL) Family Name: VIPer50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): VIPER50R; VIPER50AR; VIPer50 (022Y); Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279326-VIPER50SP Series: VIPER Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 15 V Part Status: Obsolete(EOL) Family Name: VIPer50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): VIPER50R; VIPER50AR; VIPer50 (022Y); Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50SP - 1279326-VIPER50SP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50SP
1279326-VIPER50SP
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50SP 1279326-VIPER50SP
Manufacturer: STMicroelectronics Win Source Part Number: 1279326-VIPER50SP Series: VIPER Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 15 V Part Status: Obsolete(EOL) Family Name: VIPer50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): VIPER50R; VIPER50AR; VIPer50 (022Y); Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279326-VIPER50SP
Series: VIPER
Packaging: Tube
Package: PowerSO-10 Exposed Bottom Pad
Mounting: SMD
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8 V ~ 15 V
Part Status: Obsolete(EOL)
Family Name: VIPer50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 5-PENTAWATT
Alternative Parts (Cross-Reference): VIPER50R; VIPER50AR; VIPer50 (022Y);
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER50SP - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER50SP
PMIC - AC DC Converters, Offline Switchers VIPER50SP
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER50SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER50SP
AC DC Converters, Offline Switches VIPER50SP
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279326-VIPER50SP VIPER50SP VIPER50SP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50SP PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PowerSO-10 Exposed Bottom Pad Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L - 1183118-ICE3A1565L - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details