700V Flyback Switcher with Constant-Voltage Constant-Current and Primary-side Control 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276313-UCC28910DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Power (Watts): 9.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 9.5V
Frequency - Switching: 420Hz ~ 115kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 6.5 V ~ 30 V
Family Name: UCC28910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-SOIC
Alternative Parts (Cross-Reference): TNY268GN-TL; TNY268GN; TNY268G-TL;
Introduction Date: February 05, 2018
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC
IC OFFLINE SWITCH FLYBACK 7SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28910DR | 1276313-UCC28910DR | UCC28910DR | UCC28910DR |
| Product Name | UCC28910 700V Flyback Switcher with Constant-Voltage Constant-Current and Primary-side Control | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28910DR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads | |
| Features | Current Limiting,Green Mode,HV Start-up,Input Line Monitor,Leading Edge Blanking,Light Load Efficiency,Low Power,Soft Start | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |