STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A-22-E VIPER50A-22-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 128686-VIPER50A-22-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 128686-VIPER50A-22-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A-22-E - 128686-VIPER50A-22-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A-22-E
128686-VIPER50A-22-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A-22-E 128686-VIPER50A-22-E
Manufacturer: STMicroelectronics Win Source Part Number: 128686-VIPER50A-22-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 128686-VIPER50A-22-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Case / Package: 5-PENTAWATT
Supply Voltage - Operating: 8 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER50A-22-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER50A-22-E
AC DC Converters, Offline Switches VIPER50A-22-E
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER50A-22-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER50A-22-E
PMIC - AC DC Converters, Offline Switchers VIPER50A-22-E
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 128686-VIPER50A-22-E VIPER50A-22-E VIPER50A-22-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A-22-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 5-PENTAWATT Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1373166-ICE3B1565JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details