STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASPTR-E VIPER100ASPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 124731-VIPER100ASPTR -E Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 124731-VIPER100ASPTR -E Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASPTR-E - 124731-VIPER100ASPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASPTR-E
124731-VIPER100ASPTR-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASPTR-E 124731-VIPER100ASPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 124731-VIPER100ASPTR -E Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 600

Manufacturer: STMicroelectronics
Win Source Part Number: 124731-VIPER100ASPTR-E
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Case / Package: 10-PowerSO
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 600

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER100ASPTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100ASPTR-E
AC DC Converters, Offline Switches VIPER100ASPTR-E
Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER100ASPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100ASPTR-E
PMIC - AC DC Converters, Offline Switchers VIPER100ASPTR-E
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 124731-VIPER100ASPTR-E VIPER100ASPTR-E VIPER100ASPTR-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASPTR-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-PowerSO Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2A280 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details