STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER114LSTR

Description
Win Source Part Number: 1131610-VIPER114LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Voltage Control Features: Soft Start Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18186-6,497-1818 6-1,497-18186-2 Base Product Number: VIPER114
Request a Quote Datasheet
Description
Win Source Part Number: 1131610-VIPER114LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Voltage Control Features: Soft Start Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18186-6,497-1818 6-1,497-18186-2 Base Product Number: VIPER114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1131610-VIPER114LSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1131610-VIPER114LSTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1131610-VIPER114LSTR
Win Source Part Number: 1131610-VIPER114LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Voltage Control Features: Soft Start Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18186-6,497-1818 6-1,497-18186-2 Base Product Number: VIPER114

Win Source Part Number: 1131610-VIPER114LSTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: VIPER™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 12 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 16 V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Over Load, Over Voltage
Control Features: Soft Start
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18186-6,497-18186-1,497-18186-2
Base Product Number: VIPER114

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER114LSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER114LSTR
AC DC Converters, Offline Switches VIPER114LSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER114LSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER114LSTR
PMIC - AC DC Converters, Offline Switchers VIPER114LSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1131610-VIPER114LSTR VIPER114LSTR VIPER114LSTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221E - XDPS2221E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 to 48 volts
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details