Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28740QDRQ1 UCC28740QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901741-UCC28740QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 35V Family Name: UCC28740 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28740QDRQ1TR, 296-UCC28740QDRQ1DKR , 296-UCC28740QDRQ1CT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901741-UCC28740QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 35V Family Name: UCC28740 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28740QDRQ1TR, 296-UCC28740QDRQ1DKR , 296-UCC28740QDRQ1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28740QDRQ1 - 901741-UCC28740QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28740QDRQ1
901741-UCC28740QDRQ1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28740QDRQ1 901741-UCC28740QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 901741-UCC28740QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 35V Family Name: UCC28740 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28740QDRQ1TR, 296-UCC28740QDRQ1DKR , 296-UCC28740QDRQ1CT

Manufacturer: Texas Instruments
Win Source Part Number: 901741-UCC28740QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 35V
Family Name: UCC28740
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28740QDRQ1TR, 296-UCC28740QDRQ1DKR, 296-UCC28740QDRQ1CT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28740QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28740QDRQ1
PMIC - AC DC Converters, Offline Switchers UCC28740QDRQ1
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28740QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28740QDRQ1
AC DC Converters, Offline Switches UCC28740QDRQ1
Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC

Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 901741-UCC28740QDRQ1 UCC28740QDRQ1 UCC28740QDRQ1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28740QDRQ1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG - 068360-ICE3B0365JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers