STMicroelectronics, Inc. Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches VIPER013XS

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tube Product Status: Active Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tube Product Status: Active Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tube Product Status: Active Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Package: Tube
Product Status: Active
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER013XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER013XS
AC DC Converters, Offline Switches VIPER013XS
Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER013XS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER013XS
PMIC - AC DC Converters, Offline Switchers VIPER013XS
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number VIPER013XS VIPER013XS
Product Name Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tube Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers