STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER26HD

Description
Win Source Part Number: 1372602-VIPER26HD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPer™ plus Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER26 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 20 W Voltage - Supply (Vcc/Vdd): 11.5V ~ 23.5V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature Frequency - Switching: 115kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 13 V Duty Cycle: 70%
Request a Quote Datasheet
Description
Win Source Part Number: 1372602-VIPER26HD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPer™ plus Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER26 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 20 W Voltage - Supply (Vcc/Vdd): 11.5V ~ 23.5V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature Frequency - Switching: 115kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 13 V Duty Cycle: 70%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372602-VIPER26HD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372602-VIPER26HD
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372602-VIPER26HD
Win Source Part Number: 1372602-VIPER26HD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPer™ plus Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER26 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 20 W Voltage - Supply (Vcc/Vdd): 11.5V ~ 23.5V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature Frequency - Switching: 115kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 13 V Duty Cycle: 70%

Win Source Part Number: 1372602-VIPER26HD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: VIPer™ plus
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: VIPER26
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 20 W
Voltage - Supply (Vcc/Vdd): 11.5V ~ 23.5V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Temperature
Frequency - Switching: 115kHz
Output Isolation: Either
Voltage - Breakdown: 800V
Voltage - Start Up: 13 V
Duty Cycle: 70%

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER26HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER26HD
AC DC Converters, Offline Switches VIPER26HD
Converter Offline Flyback Topology 115kHz 16-SO

Converter Offline Flyback Topology 115kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER26HD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER26HD
PMIC - AC DC Converters, Offline Switchers VIPER26HD
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372602-VIPER26HD VIPER26HD VIPER26HD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tube SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
PMIC - RMS to DC Converters - AD637SD/883B - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 18 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details