STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HSTR VIPER06HSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036262-VIPER06HSTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 10-SSO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036262-VIPER06HSTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 10-SSO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HSTR - 036262-VIPER06HSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HSTR
036262-VIPER06HSTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HSTR 036262-VIPER06HSTR
Manufacturer: STMicroelectronics Win Source Part Number: 036262-VIPER06HSTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 10-SSO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 036262-VIPER06HSTR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 8W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 115kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: 10-SSO
Supply Voltage - Operating: 11.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER06HSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER06HSTR
PMIC - AC DC Converters, Offline Switchers VIPER06HSTR
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER06HSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER06HSTR
AC DC Converters, Offline Switches VIPER06HSTR
Converter Offline Buck, Flyback Topology 115kHz 10-SSOP

Converter Offline Buck, Flyback Topology 115kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 036262-VIPER06HSTR VIPER06HSTR VIPER06HSTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06HSTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 10-SSO Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064001-ICE2A765P - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details