STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP VIPER12ADIP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 120484-VIPER12ADIP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 120484-VIPER12ADIP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP - 120484-VIPER12ADIP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP
120484-VIPER12ADIP
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP 120484-VIPER12ADIP
Manufacturer: STMicroelectronics Win Source Part Number: 120484-VIPER12ADIP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120484-VIPER12ADIP
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Voltage - Start Up: 14.5V
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 38 V
Control Operating Temperature: -40°C to 150°C (TC)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER12ADIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER12ADIP
AC DC Converters, Offline Switches VIPER12ADIP
Converter Offline Topology 60kHz 8-DIP

Converter Offline Topology 60kHz 8-DIP

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER12ADIP
PMIC - AC DC Converters, Offline Switchers VIPER12ADIP
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 120484-VIPER12ADIP VIPER12ADIP VIPER12ADIP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064002-ICE3AR1580VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 57 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details