STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53EDIP-E VIPER53EDIP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279327-VIPER53EDIP- E Series: VIPER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TC) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4 V ~ 19 V Family Name: VIPer53E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): BM2P159PF-E2; BM2P0162T-Z; BM2P0163T-Z; Introduction Date: January 12, 2006 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279327-VIPER53EDIP- E Series: VIPER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TC) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4 V ~ 19 V Family Name: VIPer53E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): BM2P159PF-E2; BM2P0162T-Z; BM2P0163T-Z; Introduction Date: January 12, 2006 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53EDIP-E - 1279327-VIPER53EDIP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53EDIP-E
1279327-VIPER53EDIP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53EDIP-E 1279327-VIPER53EDIP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279327-VIPER53EDIP- E Series: VIPER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TC) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4 V ~ 19 V Family Name: VIPer53E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): BM2P159PF-E2; BM2P0162T-Z; BM2P0163T-Z; Introduction Date: January 12, 2006 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279327-VIPER53EDIP-E
Series: VIPER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TC)
Package: 8-DIP (0.300", 7.62mm)
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11.5V
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Supply Voltage: 8.4 V ~ 19 V
Family Name: VIPer53E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): BM2P159PF-E2; BM2P0162T-Z; BM2P0163T-Z;
Introduction Date: January 12, 2006
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER53EDIP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER53EDIP-E
PMIC - AC DC Converters, Offline Switchers VIPER53EDIP-E
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER53EDIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER53EDIP-E
AC DC Converters, Offline Switches VIPER53EDIP-E
Converter Offline Flyback Topology Up to 300kHz 8-DIP

Converter Offline Flyback Topology Up to 300kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279327-VIPER53EDIP-E VIPER53EDIP-E VIPER53EDIP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53EDIP-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details