Constant-Voltage, Constant-Current Controller with Primary-Side Regulation 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1317569-UCC28712D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21 V
Frequency - Switching: 680Hz ~ 100kHz
Fault Protection: Current Limiting, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 9V ~ 35V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38465-5,2156-UCC
Base Product Number: UCC28712
RoHS Status: ROHS3 Compliant
IC OFFLINE SWITCH FLYBACK 7SOIC
Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28712D | 1317569-UCC28712D | UCC28712D | UCC28712D |
| Product Name | UCC28712 Constant-Voltage, Constant-Current Controller with Primary-Side Regulation | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |