STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-1-E VN1160C-1-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117321-VN1160C-1-E Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: I-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117321-VN1160C-1-E Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: I-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-1-E - 1117321-VN1160C-1-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-1-E
1117321-VN1160C-1-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-1-E 1117321-VN1160C-1-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117321-VN1160C-1-E Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: I-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: STMicroelectronics
Win Source Part Number: 1117321-VN1160C-1-E
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: I-Pak
Supply Voltage - Operating: 9 V to 16 V
Control Package / Case: TO-251-3 Long Leads, IPak, TO-251AB
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VN1160C-1-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VN1160C-1-E
PMIC - AC DC Converters, Offline Switchers VN1160C-1-E
IC OFFLINE SWITCH IPAK

IC OFFLINE SWITCH IPAK

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VN1160C-1-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VN1160C-1-E
AC DC Converters, Offline Switches VN1160C-1-E
Converter Offline Topology I-PAK

Converter Offline Topology I-PAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117321-VN1160C-1-E VN1160C-1-E VN1160C-1-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-1-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; I-Pak Other; TO-251-3 Long Leads, IPak, TO-251AB
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5BR2280BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details