STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06XSTR VIPER06XSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117054-VIPER06XSTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 10-SSO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117054-VIPER06XSTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 10-SSO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06XSTR - 1117054-VIPER06XSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06XSTR
1117054-VIPER06XSTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06XSTR 1117054-VIPER06XSTR
Manufacturer: STMicroelectronics Win Source Part Number: 1117054-VIPER06XSTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 10-SSO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117054-VIPER06XSTR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 8W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 30kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: 10-SSO
Supply Voltage - Operating: 11.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER06XSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER06XSTR
AC DC Converters, Offline Switches VIPER06XSTR
Converter Offline Buck, Flyback Topology 30kHz 10-SSOP

Converter Offline Buck, Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER06XSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER06XSTR
PMIC - AC DC Converters, Offline Switchers VIPER06XSTR
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117054-VIPER06XSTR VIPER06XSTR VIPER06XSTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06XSTR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-SSO Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details