STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER115XSTR VIPER115XSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902568-VIPER115XSTR Series: VIPER™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 30V Family Name: VIPER115 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18087-6, 497-18087-2, 497-18087-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902568-VIPER115XSTR Series: VIPER™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 30V Family Name: VIPER115 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18087-6, 497-18087-2, 497-18087-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER115XSTR - 902568-VIPER115XSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER115XSTR
902568-VIPER115XSTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER115XSTR 902568-VIPER115XSTR
Manufacturer: STMicroelectronics Win Source Part Number: 902568-VIPER115XSTR Series: VIPER™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 30V Family Name: VIPER115 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18087-6, 497-18087-2, 497-18087-1

Manufacturer: STMicroelectronics
Win Source Part Number: 902568-VIPER115XSTR
Series: VIPER™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 30V
Family Name: VIPER115
Categories: Integrated Circuits (ICs)
Case / Package: 10-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18087-6, 497-18087-2, 497-18087-1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER115XSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER115XSTR
PMIC - AC DC Converters, Offline Switchers VIPER115XSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER115XSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER115XSTR
AC DC Converters, Offline Switches VIPER115XSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 902568-VIPER115XSTR VIPER115XSTR VIPER115XSTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER115XSTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; 10-SSOP Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD637BR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details