Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2888D UCC2888D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115877-UCC2888D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 9.3 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115877-UCC2888D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 9.3 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2888D - 1115877-UCC2888D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2888D
1115877-UCC2888D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2888D 1115877-UCC2888D
Manufacturer: Texas Instruments Win Source Part Number: 1115877-UCC2888D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 9.3 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115877-UCC2888D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Flyback
Voltage - Start Up: 8.4V
Duty Cycle: 7.6%
Fault Protection: Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 9.3 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC2888D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC2888D
AC DC Converters, Offline Switches UCC2888D
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1115877-UCC2888D UCC2888D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2888D AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038374-ICE3BR1765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details