Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches UCC28782ARTWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317576-UCC28782ARTW T Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 14V ~ 34V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782ARTWTTR, 296-UCC28782ARTWTDKR ,296-UCC28782ARTWTCT Base Product Number: UCC28782 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317576-UCC28782ARTW T Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 14V ~ 34V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782ARTWTTR, 296-UCC28782ARTWTDKR ,296-UCC28782ARTWTCT Base Product Number: UCC28782 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317576-UCC28782ARTWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317576-UCC28782ARTWT
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317576-UCC28782ARTWT
Manufacturer: Texas Instruments Win Source Part Number: 1317576-UCC28782ARTW T Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 14V ~ 34V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782ARTWTTR, 296-UCC28782ARTWTDKR ,296-UCC28782ARTWTCT Base Product Number: UCC28782 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317576-UCC28782ARTWT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 420kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 14V ~ 34V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28782ARTWTTR,296-UCC28782ARTWTDKR,296-UCC28782ARTWTCT
Base Product Number: UCC28782
RoHS Status: ROHS3 Compliant

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28782ARTWT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28782ARTWT
PMIC - AC DC Converters, Offline Switchers UCC28782ARTWT
IC OFFLINE SWITCH FLYBACK 24WQFN

IC OFFLINE SWITCH FLYBACK 24WQFN

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28782ARTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28782ARTWT
AC DC Converters, Offline Switches UCC28782ARTWT
Converter Offline Flyback Topology 420kHz 24-WQFN (4x4)

Converter Offline Flyback Topology 420kHz 24-WQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317576-UCC28782ARTWT UCC28782ARTWT UCC28782ARTWT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 964551-ICE3AR0680VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details