STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LS VIPER06LS

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279295-VIPER06LS Packaging: Tube Mounting Style: SMD Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Fault Protection: Current Limiting, Open Loop, Over Temperature Supply Voltage: 11.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 10-SSO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: VIPER06 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Switching Frequency: 60kHz Power (W): 8W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279295-VIPER06LS Packaging: Tube Mounting Style: SMD Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Fault Protection: Current Limiting, Open Loop, Over Temperature Supply Voltage: 11.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 10-SSO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: VIPER06 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Switching Frequency: 60kHz Power (W): 8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LS - 1279295-VIPER06LS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LS
1279295-VIPER06LS
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LS 1279295-VIPER06LS
Manufacturer: STMicroelectronics Win Source Part Number: 1279295-VIPER06LS Packaging: Tube Mounting Style: SMD Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Fault Protection: Current Limiting, Open Loop, Over Temperature Supply Voltage: 11.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 10-SSO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: VIPER06 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Switching Frequency: 60kHz Power (W): 8W

Manufacturer: STMicroelectronics
Win Source Part Number: 1279295-VIPER06LS
Packaging: Tube
Mounting Style: SMD
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Fault Protection: Current Limiting, Open Loop, Over Temperature
Supply Voltage: 11.5V ~ 23.5V
Categories: Integrated Circuits
Supplier Device Package: 10-SSO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-SOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: VIPER06
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Switching Frequency: 60kHz
Power (W): 8W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER06LS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER06LS
PMIC - AC DC Converters, Offline Switchers VIPER06LS
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER06LS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER06LS
AC DC Converters, Offline Switches VIPER06LS
Converter Offline Buck, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279295-VIPER06LS VIPER06LS VIPER06LS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LS PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 10-SOP Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A1065 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details