Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888D UCC3888D

Description
Manufacturer: Texas Instruments Win Source Part Number: 798737-UCC3888D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Non-Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Supply Voltage: 6 V ~ 9.3 V Part Status: Obsolete(EOL) Family Name: UCC3888 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC3888N; UCC3888NG4; UCC3888DTRG4 ; UCC3888DTR; Introduction Date: May 16, 2005 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798737-UCC3888D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Non-Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Supply Voltage: 6 V ~ 9.3 V Part Status: Obsolete(EOL) Family Name: UCC3888 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC3888N; UCC3888NG4; UCC3888DTRG4 ; UCC3888DTR; Introduction Date: May 16, 2005 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888D - 798737-UCC3888D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888D
798737-UCC3888D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888D 798737-UCC3888D
Manufacturer: Texas Instruments Win Source Part Number: 798737-UCC3888D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Non-Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Supply Voltage: 6 V ~ 9.3 V Part Status: Obsolete(EOL) Family Name: UCC3888 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC3888N; UCC3888NG4; UCC3888DTRG4 ; UCC3888DTR; Introduction Date: May 16, 2005 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798737-UCC3888D
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 8.4V
Duty Cycle: 7.6%
Fault Protection: Short Circuit
Supply Voltage: 6 V ~ 9.3 V
Part Status: Obsolete(EOL)
Family Name: UCC3888
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC3888N; UCC3888NG4; UCC3888DTRG4 ; UCC3888DTR;
Introduction Date: May 16, 2005
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3888D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC3888D
AC DC Converters, Offline Switches UCC3888D
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 798737-UCC3888D UCC3888D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888D AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers