Texas Instruments UCC28712 Constant-Voltage, Constant-Current Controller with Primary-Side Regulation UCC28712DR

Description
Constant-Voltage, Constant-Current Controller with Primary-Side Regulation 7-SOIC -40 to 125
Request a Quote Datasheet
Description
Constant-Voltage, Constant-Current Controller with Primary-Side Regulation 7-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28712 Constant-Voltage, Constant-Current Controller with Primary-Side Regulation - UCC28712DR - Texas Instruments
Dallas, TX, United States
UCC28712 Constant-Voltage, Constant-Current Controller with Primary-Side Regulation
UCC28712DR
UCC28712 Constant-Voltage, Constant-Current Controller with Primary-Side Regulation UCC28712DR
Constant-Voltage, Constant-Current Controller with Primary-Side Regulation 7-SOIC -40 to 125

Constant-Voltage, Constant-Current Controller with Primary-Side Regulation 7-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28712DR - 1276304-UCC28712DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28712DR
1276304-UCC28712DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28712DR 1276304-UCC28712DR
Manufacturer: Texas Instruments Win Source Part Number: 1276304-UCC28712DR Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21V Fault Protection: Current Limiting, Over Voltage Supply Voltage: 9V ~ 35V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 680Hz ~ 100kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276304-UCC28712DR
Packaging: Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Fault Protection: Current Limiting, Over Voltage
Supply Voltage: 9V ~ 35V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 680Hz ~ 100kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28712DR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28712DR
PMIC - AC DC Converters, Offline Switchers UCC28712DR
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28712DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28712DR
AC DC Converters, Offline Switches UCC28712DR
Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC

Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28712DR 1276304-UCC28712DR UCC28712DR UCC28712DR
Product Name UCC28712 Constant-Voltage, Constant-Current Controller with Primary-Side Regulation PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28712DR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SOIC SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data