STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LE VIPER28LE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043601-VIPER28LE Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-SDIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043601-VIPER28LE Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-SDIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LE - 043601-VIPER28LE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LE
043601-VIPER28LE
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LE 043601-VIPER28LE
Manufacturer: STMicroelectronics Win Source Part Number: 043601-VIPER28LE Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-SDIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 043601-VIPER28LE
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 16W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-SDIP
Supply Voltage - Operating: 8.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER28LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER28LE
AC DC Converters, Offline Switches VIPER28LE
Converter Offline Flyback Topology 60kHz 10-SDIP

Converter Offline Flyback Topology 60kHz 10-SDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER28LE - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER28LE
PMIC - AC DC Converters, Offline Switchers VIPER28LE
IC OFFLINE SWITCH FLYBACK 10DIP

IC OFFLINE SWITCH FLYBACK 10DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 043601-VIPER28LE VIPER28LE VIPER28LE
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LE AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 10-SDIP DIP; Other; 10-SDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I - 1183138-ICE3B3065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers