STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER27LDTR VIPER27LDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 143219-VIPER27LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): SG1842Y; VIPER25HN; VIPER28HDTR; VIPER27LDTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 143219-VIPER27LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): SG1842Y; VIPER25HN; VIPER28HDTR; VIPER27LDTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER27LDTR - 143219-VIPER27LDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER27LDTR
143219-VIPER27LDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER27LDTR 143219-VIPER27LDTR
Manufacturer: STMicroelectronics Win Source Part Number: 143219-VIPER27LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): SG1842Y; VIPER25HN; VIPER28HDTR; VIPER27LDTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 143219-VIPER27LDTR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 8.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): SG1842Y; VIPER25HN; VIPER28HDTR; VIPER27LDTR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER27LDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER27LDTR
AC DC Converters, Offline Switches VIPER27LDTR
Converter Offline Flyback Topology 60kHz 16-SO

Converter Offline Flyback Topology 60kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER27LDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER27LDTR
PMIC - AC DC Converters, Offline Switchers VIPER27LDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 143219-VIPER27LDTR VIPER27LDTR VIPER27LDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER27LDTR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - 3BS02G - 197689-3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details