STMicroelectronics Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VN1160-1-E

Description
Win Source Part Number: 1019316-VN1160-1-E Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 75 Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: I-PAK Supply Voltage - Operating: 9V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN1160
Request a Quote Datasheet
Description
Win Source Part Number: 1019316-VN1160-1-E Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 75 Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: I-PAK Supply Voltage - Operating: 9V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN1160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1019316-VN1160-1-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1019316-VN1160-1-E
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1019316-VN1160-1-E
Win Source Part Number: 1019316-VN1160-1-E Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 75 Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: I-PAK Supply Voltage - Operating: 9V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN1160

Win Source Part Number: 1019316-VN1160-1-E
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 75
Mounting Type: Through Hole
Package / Case: TO-251-3 Long Leads, IPak, TO-251AB
Supplier Device Package: I-PAK
Supply Voltage - Operating: 9V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VN1160

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VN1160-1-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VN1160-1-E
PMIC - AC DC Converters, Offline Switchers VN1160-1-E
IC OFFLINE SWITCH IPAK

IC OFFLINE SWITCH IPAK

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VN1160-1-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VN1160-1-E
AC DC Converters, Offline Switches VN1160-1-E
Converter Offline Topology I-PAK

Converter Offline Topology I-PAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1019316-VN1160-1-E VN1160-1-E VN1160-1-E
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tube Other; TO-251-3 Long Leads, IPak, TO-251AB
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details