STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER267KDTR

Description
Win Source Part Number: 1013104-VIPER267KDTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 20 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 1050V Topology: Buck, Boost, Buck-Boost, Flyback Voltage - Start Up: 13 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Control Features: EN, Soft Start Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19526-6,497-1952 6-2,497-19526-1 Base Product Number: VIPER267
Request a Quote Datasheet
Description
Win Source Part Number: 1013104-VIPER267KDTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 20 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 1050V Topology: Buck, Boost, Buck-Boost, Flyback Voltage - Start Up: 13 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Control Features: EN, Soft Start Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19526-6,497-1952 6-2,497-19526-1 Base Product Number: VIPER267
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1013104-VIPER267KDTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1013104-VIPER267KDTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1013104-VIPER267KDTR
Win Source Part Number: 1013104-VIPER267KDTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 20 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 1050V Topology: Buck, Boost, Buck-Boost, Flyback Voltage - Start Up: 13 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Control Features: EN, Soft Start Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19526-6,497-1952 6-2,497-19526-1 Base Product Number: VIPER267

Win Source Part Number: 1013104-VIPER267KDTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: VIPER™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 20 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 1050V
Topology: Buck, Boost, Buck-Boost, Flyback
Voltage - Start Up: 13 V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Control Features: EN, Soft Start
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 11.5V ~ 23.5V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19526-6,497-19526-2,497-19526-1
Base Product Number: VIPER267

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER267KDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER267KDTR
AC DC Converters, Offline Switches VIPER267KDTR
Converter Offline Buck, Boost, Buck-Boost, Flyback Topology 60kHz 16-SO

Converter Offline Buck, Boost, Buck-Boost, Flyback Topology 60kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER267KDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER267KDTR
PMIC - AC DC Converters, Offline Switchers VIPER267KDTR
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1013104-VIPER267KDTR VIPER267KDTR VIPER267KDTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1565J - 204981-ICE3B1565J - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details