Manufacturer: STMicroelectronics
Win Source Part Number: 938650-VIPER06XN
Series: VIPer™ plus
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Buck, Flyback Topology 30kHz 7-DIP
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Supply Voltage: 11.5V ~ 23.5V
Family Name: VIPER06
Categories: Integrated Circuits (ICs)
Case / Package: 7-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Converter Offline Buck, Flyback Topology 30kHz 7-DIP
IC OFFLINE SWITCH MULT TOP 7DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 938650-VIPER06XN | VIPER06XN | VIPER06XN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06XN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 7-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |