High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 901737-UCC28633DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8V ~ 20V
Family Name: UCC28633
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44965-6, 296-44965-1, 296-44965-2, UCC28633DR-ND
Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
IC OFFLINE SWITCH FLYBACK 7SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28633DR | 901737-UCC28633DR | UCC28633DR | UCC28633DR |
| Product Name | UCC28633 High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28633DR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 7-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |