Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches UCC28782BDLRTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317592-UCC28782BDLR TWR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Flyback Voltage - Start Up: 17 V Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782BDLRTWRT R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317592-UCC28782BDLR TWR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Flyback Voltage - Start Up: 17 V Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782BDLRTWRT R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317592-UCC28782BDLRTWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317592-UCC28782BDLRTWR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317592-UCC28782BDLRTWR
Manufacturer: Texas Instruments Win Source Part Number: 1317592-UCC28782BDLR TWR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Flyback Voltage - Start Up: 17 V Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782BDLRTWRT R RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317592-UCC28782BDLRTWR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback
Voltage - Start Up: 17 V
Frequency - Switching: 420kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
Voltage - Supply (Vcc/Vdd): 14V ~ 34V
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28782BDLRTWRTR
RoHS Status: ROHS3 Compliant

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28782BDLRTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28782BDLRTWR
PMIC - AC DC Converters, Offline Switchers UCC28782BDLRTWR
IC ISOLATION

IC ISOLATION

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28782BDLRTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28782BDLRTWR
AC DC Converters, Offline Switches UCC28782BDLRTWR
Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)

Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317592-UCC28782BDLRTWR UCC28782BDLRTWR UCC28782BDLRTWR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737JR-5 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage ? to 16.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR4765JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 26 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details