STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASP-E VIPER100ASP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117057-VIPER100ASP- E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Family Name: VIPer100A-E Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): BM2P163W; BM2P137QKF-E2; BM2P139TF-E2; BM2P109TF-E2; Introduction Date: March 08, 2005 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117057-VIPER100ASP- E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Family Name: VIPer100A-E Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): BM2P163W; BM2P137QKF-E2; BM2P139TF-E2; BM2P109TF-E2; Introduction Date: March 08, 2005 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASP-E - 1117057-VIPER100ASP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASP-E
1117057-VIPER100ASP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASP-E 1117057-VIPER100ASP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117057-VIPER100ASP- E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Family Name: VIPer100A-E Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): BM2P163W; BM2P137QKF-E2; BM2P139TF-E2; BM2P109TF-E2; Introduction Date: March 08, 2005 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1117057-VIPER100ASP-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Family Name: VIPer100A-E
Categories: Integrated Circuits
Status: Active
Case / Package: 10-PowerSO
Supply Voltage - Operating: 8 V to 15 V
Alternative Parts (Cross-Reference): BM2P163W; BM2P137QKF-E2; BM2P139TF-E2; BM2P109TF-E2;
Introduction Date: March 08, 2005
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER100ASP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100ASP-E
PMIC - AC DC Converters, Offline Switchers VIPER100ASP-E
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER100ASP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100ASP-E
AC DC Converters, Offline Switches VIPER100ASP-E
Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117057-VIPER100ASP-E VIPER100ASP-E VIPER100ASP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100ASP-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 10-PowerSO Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details