STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LD VIPER37LD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938654-VIPER37LD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz 16-SO Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16077-5, -497-16077-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938654-VIPER37LD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz 16-SO Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16077-5, -497-16077-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LD - 938654-VIPER37LD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LD
938654-VIPER37LD
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LD 938654-VIPER37LD
Manufacturer: STMicroelectronics Win Source Part Number: 938654-VIPER37LD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz 16-SO Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16077-5, -497-16077-5

Manufacturer: STMicroelectronics
Win Source Part Number: 938654-VIPER37LD
Series: VIPer™ plus
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 60kHz 16-SO
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 8.5V ~ 23.5V
Family Name: VIPER37
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16077-5, -497-16077-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER37LD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER37LD
PMIC - AC DC Converters, Offline Switchers VIPER37LD
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER37LD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER37LD
AC DC Converters, Offline Switches VIPER37LD
Converter Offline Flyback Topology 60kHz 16-SO

Converter Offline Flyback Topology 60kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 938654-VIPER37LD VIPER37LD VIPER37LD
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LD PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G - 068336-ICE2A0565G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers