STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160TR-E VN1160TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117324-VN1160TR-E Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117324-VN1160TR-E Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160TR-E - 1117324-VN1160TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160TR-E
1117324-VN1160TR-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160TR-E 1117324-VN1160TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117324-VN1160TR-E Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1117324-VN1160TR-E
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: D-Pak
Supply Voltage - Operating: 9 V to 16 V
Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VN1160TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VN1160TR-E
PMIC - AC DC Converters, Offline Switchers VN1160TR-E
IC OFFLINE SWITCH DPAK

IC OFFLINE SWITCH DPAK

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VN1160TR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VN1160TR-E
AC DC Converters, Offline Switches VN1160TR-E
Converter Offline Topology DPAK

Converter Offline Topology DPAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117324-VN1160TR-E VN1160TR-E VN1160TR-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160TR-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; D-Pak DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers