Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28704DBVT-1 UCC28704DBVT-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115874-UCC28704DBVT -1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 85kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 8.5 V to 35 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115874-UCC28704DBVT -1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 85kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 8.5 V to 35 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28704DBVT-1 - 1115874-UCC28704DBVT-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28704DBVT-1
1115874-UCC28704DBVT-1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28704DBVT-1 1115874-UCC28704DBVT-1
Manufacturer: Texas Instruments Win Source Part Number: 1115874-UCC28704DBVT -1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 85kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 8.5 V to 35 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115874-UCC28704DBVT-1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 85kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 8.5 V to 35 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28704DBVT-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28704DBVT-1
AC DC Converters, Offline Switches UCC28704DBVT-1
Converter Offline Flyback Topology 85kHz SOT-23-6

Converter Offline Flyback Topology 85kHz SOT-23-6

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28704DBVT-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28704DBVT-1
PMIC - AC DC Converters, Offline Switchers UCC28704DBVT-1
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1115874-UCC28704DBVT-1 UCC28704DBVT-1 UCC28704DBVT-1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28704DBVT-1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1315363-ICE3AR4780JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details