Manufacturer: STMicroelectronics
Win Source Part Number: 036264-VIPER12ASTR-E
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 8W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Voltage - Start Up: 14.5V
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: VIPer12A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 38 V
Control Operating Temperature: -40°C to 150°C (TC)
Alternative Parts (Cross-Reference): BM1R00008F-E2; BM1R00018F-E2; BM1R00133F-E2;
Introduction Date: January 09, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
60kHz 730V 9V~38V SOIC-8 AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH 8SOIC
Converter Offline Topology 60kHz 8-SOIC
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 036264-VIPER12ASTR-E | VIPER12ASTR-E | VIPER12ASTR-E | VIPER12ASTR-E |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ASTR-E | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |