Manufacturer: STMicroelectronics
Win Source Part Number: 036263-VIPER06LSTR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 8W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature
Family Name: VIPER06
Categories: Integrated Circuits
Status: Active
Case / Package: 10-SSO
Supply Voltage - Operating: 11.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): ICE2QR1765G; ICE5AR4770AG; ICE3RBR1765JG;
Introduction Date: March 08, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
800V 60kHz 11.5V~23.5V SSOP-10-150mil AC-DC Controllers & Regulators ROHS
Converter Offline Buck, Flyback Topology 60kHz 10-SSOP
IC OFFLINE SWITCH MULT TOP 10SSO
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 036263-VIPER06LSTR | VIPER06LSTR | VIPER06LSTR | VIPER06LSTR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LSTR | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 10-SSO | SSOP | Other; 10-SOP (0.154\", 3.90mm Width) |