Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches UCC28730D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317690-UCC28730D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21 V Frequency - Switching: 32Hz ~ 83kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39649-5,2156-UCC 28730D,TEXTISUCC2873 0D Base Product Number: UCC28730 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317690-UCC28730D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21 V Frequency - Switching: 32Hz ~ 83kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39649-5,2156-UCC 28730D,TEXTISUCC2873 0D Base Product Number: UCC28730 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317690-UCC28730D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317690-UCC28730D
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317690-UCC28730D
Manufacturer: Texas Instruments Win Source Part Number: 1317690-UCC28730D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21 V Frequency - Switching: 32Hz ~ 83kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39649-5,2156-UCC 28730D,TEXTISUCC2873 0D Base Product Number: UCC28730 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317690-UCC28730D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21 V
Frequency - Switching: 32Hz ~ 83kHz
Fault Protection: Current Limiting, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 9V ~ 35V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39649-5,2156-UCC28730D,TEXTISUCC28730D
Base Product Number: UCC28730
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28730D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28730D
AC DC Converters, Offline Switches UCC28730D
Converter Offline Flyback Topology 32Hz ~ 83kHz 7-SOIC

Converter Offline Flyback Topology 32Hz ~ 83kHz 7-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317690-UCC28730D UCC28730D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF - 068367-ICE3BR2565JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 106 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details