STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38HD VIPER38HD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902571-VIPER38HD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 115kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER38 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16078-5, -497-16078-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902571-VIPER38HD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 115kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER38 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16078-5, -497-16078-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38HD - 902571-VIPER38HD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38HD
902571-VIPER38HD
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38HD 902571-VIPER38HD
Manufacturer: STMicroelectronics Win Source Part Number: 902571-VIPER38HD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 115kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER38 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16078-5, -497-16078-5

Manufacturer: STMicroelectronics
Win Source Part Number: 902571-VIPER38HD
Series: VIPer™ plus
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 115kHz 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 8.5V ~ 23.5V
Family Name: VIPER38
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16078-5, -497-16078-5

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER38HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER38HD
AC DC Converters, Offline Switches VIPER38HD
Converter Offline Flyback Topology 115kHz 16-SO

Converter Offline Flyback Topology 115kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER38HD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER38HD
PMIC - AC DC Converters, Offline Switchers VIPER38HD
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 902571-VIPER38HD VIPER38HD VIPER38HD
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38HD AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details