STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LN VIPER15LN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902569-VIPER15LN Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 136kHz 7-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Supply Voltage: 8.5V ~ 23.5V Part Status: Obsolete Family Name: VIPER15 Categories: Integrated Circuits (ICs) Case / Package: 7-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1805-VIPER15LN, -497-8738-5, 497-8738-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902569-VIPER15LN Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 136kHz 7-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Supply Voltage: 8.5V ~ 23.5V Part Status: Obsolete Family Name: VIPER15 Categories: Integrated Circuits (ICs) Case / Package: 7-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1805-VIPER15LN, -497-8738-5, 497-8738-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LN - 902569-VIPER15LN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LN
902569-VIPER15LN
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LN 902569-VIPER15LN
Manufacturer: STMicroelectronics Win Source Part Number: 902569-VIPER15LN Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 136kHz 7-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Supply Voltage: 8.5V ~ 23.5V Part Status: Obsolete Family Name: VIPER15 Categories: Integrated Circuits (ICs) Case / Package: 7-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1805-VIPER15LN, -497-8738-5, 497-8738-5

Manufacturer: STMicroelectronics
Win Source Part Number: 902569-VIPER15LN
Series: VIPer™ plus
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 136kHz 7-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Supply Voltage: 8.5V ~ 23.5V
Part Status: Obsolete
Family Name: VIPER15
Categories: Integrated Circuits (ICs)
Case / Package: 7-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1805-VIPER15LN, -497-8738-5, 497-8738-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER15LN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER15LN
PMIC - AC DC Converters, Offline Switchers VIPER15LN
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER15LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER15LN
AC DC Converters, Offline Switches VIPER15LN
Converter Offline Flyback Topology 136kHz 7-DIP

Converter Offline Flyback Topology 136kHz 7-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 902569-VIPER15LN VIPER15LN VIPER15LN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7-DIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11662SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers