STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-E VN1160C-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117322-VN1160C-E Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117322-VN1160C-E Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-E - 1117322-VN1160C-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-E
1117322-VN1160C-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-E 1117322-VN1160C-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117322-VN1160C-E Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: STMicroelectronics
Win Source Part Number: 1117322-VN1160C-E
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: D-Pak
Supply Voltage - Operating: 9 V to 16 V
Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VN1160C-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VN1160C-E
PMIC - AC DC Converters, Offline Switchers VN1160C-E
IC OFFLINE SWITCH DPAK

IC OFFLINE SWITCH DPAK

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VN1160C-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VN1160C-E
AC DC Converters, Offline Switches VN1160C-E
Converter Offline Topology DPAK

Converter Offline Topology DPAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117322-VN1160C-E VN1160C-E VN1160C-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160C-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; D-Pak DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637KQ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CERDIP
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5GR4780AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 15 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details