700V Flyback Switcher with Constant-Voltage Constant-Current and Primary-side Control 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276312-UCC28910D
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 9.5V
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 6.5V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: UCC28910
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Switching Frequency: 420Hz ~ 115kHz
Power (W): 9.5W
Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28910D | 1276312-UCC28910D | UCC28910D |
| Product Name | UCC28910 700V Flyback Switcher with Constant-Voltage Constant-Current and Primary-side Control | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28910D | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |
| Features | Current Limiting,Green Mode,HV Start-up,Input Line Monitor,Leading Edge Blanking,Light Load Efficiency,Low Power,Soft Start | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |