STMicroelectronics Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER222LSTR

Description
Win Source Part Number: 1254075-VIPER222LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 13 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 30 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER222LSDKR,49 7-VIPER222LSCT,497-V IPER222LSTR Base Product Number: VIPER222
Request a Quote Datasheet
Description
Win Source Part Number: 1254075-VIPER222LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 13 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 30 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER222LSDKR,49 7-VIPER222LSCT,497-V IPER222LSTR Base Product Number: VIPER222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254075-VIPER222LSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254075-VIPER222LSTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254075-VIPER222LSTR
Win Source Part Number: 1254075-VIPER222LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 13 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 30 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER222LSDKR,49 7-VIPER222LSCT,497-V IPER222LSTR Base Product Number: VIPER222

Win Source Part Number: 1254075-VIPER222LSTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: VIPER™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 13 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Topology: Flyback
Voltage - Start Up: 30 V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-VIPER222LSDKR,497-VIPER222LSCT,497-VIPER222LSTR
Base Product Number: VIPER222

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER222LSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER222LSTR
AC DC Converters, Offline Switches VIPER222LSTR
Converter Offline Flyback Topology 60kHz 10-SSOP

Converter Offline Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER222LSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER222LSTR
PMIC - AC DC Converters, Offline Switchers VIPER222LSTR
IC OFFLINE SWITCH FLYBACK 10SSOP

IC OFFLINE SWITCH FLYBACK 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254075-VIPER222LSTR VIPER222LSTR VIPER222LSTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2AS01G - 068340-ICE2AS01G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details