Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911D UCC28911D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276314-UCC28911D Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 9.5V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 30V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Switching Frequency: 420Hz ~ 115kHz Power (W): 12W
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276314-UCC28911D Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 9.5V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 30V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Switching Frequency: 420Hz ~ 115kHz Power (W): 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911D - 1276314-UCC28911D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911D
1276314-UCC28911D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911D 1276314-UCC28911D
Manufacturer: Texas Instruments Win Source Part Number: 1276314-UCC28911D Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 9.5V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 30V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Switching Frequency: 420Hz ~ 115kHz Power (W): 12W

Manufacturer: Texas Instruments
Win Source Part Number: 1276314-UCC28911D
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 9.5V
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 6.5V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Switching Frequency: 420Hz ~ 115kHz
Power (W): 12W

Buy Now
AC DC Converters, Offline Switches - UCC28911D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28911D
AC DC Converters, Offline Switches UCC28911D
Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC

Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1276314-UCC28911D UCC28911D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911D AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995CZ - ICE5BR3995CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details