Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUT SN74LVC2T45DCUT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100643-SN74LVC2T45D CUT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100643-SN74LVC2T45D CUT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUT - 1100643-SN74LVC2T45DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUT
1100643-SN74LVC2T45DCUT
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUT 1100643-SN74LVC2T45DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100643-SN74LVC2T45D CUT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1100643-SN74LVC2T45DCUT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1100643-SN74LVC2T45DCUT
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUT
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HCT165PW-Q100,118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Shift Registers - 93L28FM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
Logic - Shift Registers - 74F675ASCX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details