Texas Instruments High-Performance Analog Shift Registers TPIC6B596DWG4

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-34572-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-34572-5-ND
Shift Registers 296-34572-5-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Logic - Shift Registers - TPIC6B596DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B596DWG4
Logic - Shift Registers TPIC6B596DWG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Shift Registers - TPIC6B596DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B596DWG4
Shift Registers TPIC6B596DWG4
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B596DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B596DWG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B596DWG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B596DWG4
Counter Shift Registers TPIC6B596DWG4
Counter Shift Registers Power 8-Bit Shift

Counter Shift Registers Power 8-Bit Shift

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-34572-5-ND TPIC6B596DWG4 TPIC6B596DWG4 TPIC6B596DWG4 TPIC6B596DWG4
Product Name Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2519DM/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP20
View Details
4 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HC166DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
Shift Registers - 93L28PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers